处理中...

首页  >  产品百科  >  CBC-25B

CBC-25B

产品分类: 断路器
厂牌: EATON
产品描述: 14V 1 无 25A 自动复位 底座安装
供应商型号:
供应商:
标准整包数: 0
EATON 断路器 CBC-25B

CBC-25B概述

    # Bussmann Series Blade Fuses: Comprehensive Guide
    Product Introduction
    Bussmann series blade fuses are a cornerstone of automotive and off-road vehicle electronics protection systems. These products provide advanced circuit protection in diverse applications, including automobiles, recreational vehicles (RVs), marine settings, and home appliances. With a broad range of product types, including ATC™, MAXI™, and easyID™ indicating fuses, Bussmann series fuses cater to both original equipment manufacturers (OEM) and aftermarket needs.
    Key product categories include ATC™ blade fuses, MAXI™ blade fuses, easyID™ indicating fuses, heavy-duty fuses, and various accessory components such as fuse holders and taps. These fuses are engineered to meet demanding operational conditions and are compliant with major industrial standards such as UL, IEC, and CSA.
    Primary Applications:
    - Automotive: Protect circuits in modern vehicles.
    - Off-Road: Ensure reliability in rugged terrain.
    - Recreational Vehicles: Support critical circuits in RVs.
    - Home Center: Enhance safety in household appliances.
    Technical Specifications
    Bussmann series blade fuses are characterized by their robust performance and precision engineering. Below are key technical parameters across the major product lines:
    | Product Type | Amp Rating Range | Size | Electrical Characteristics |
    ||
    | ATC Blade Fuses | 1A–30A | Industry-standard size | Enclosed element for durability |
    | ATR Blade Fuses | 5A–30A | Micro size | Space-saving design |
    | ATM Low-Profile Fuses | 1A–30A | Compact design | Enhanced corrosion resistance |
    | MAXI Blade Fuses | 20A–80A | Larger size | High current protection |
    | easyID™ Fuses | 3A–80A | Various sizes | LED blown-fuse indication |
    Environmental Considerations:
    - Operating Temperature: -40°C to +125°C.
    - Voltage Ratings: Up to 48V DC or 250V AC depending on type.
    - Certifications: UL, IEC, CSA, and CE compliance.
    Product Features and Advantages
    Bussmann series blade fuses stand out due to their innovative features and superior performance:
    1. Universal Color Coding: Each fuse color corresponds to a specific amp rating, simplifying identification.
    2. Enclosed Element Design: Ensures electrical isolation, prolongs lifespan, and enhances reliability.
    3. LED Indication: easyID™ fuses incorporate LED technology for quick blown-fuse detection, particularly useful in hard-to-access locations.
    4. High Current Handling: MAXI and ATM fuses deliver exceptional protection for circuits requiring higher current thresholds.
    5. Space Optimization: Low-profile and micro designs ensure compatibility with compact spaces.
    Market Competitiveness:
    - These fuses offer superior cost efficiency and operational reliability compared to competitive offerings.
    - Their extensive range of sizes and amp ratings ensures they suit nearly any application requirement.
    Application Cases and Usage Recommendations
    Automotive Applications:
    - Central Control Module: ATC and easyID™ fuses safeguard critical onboard electronics.
    - Engine Bay Wiring: MAXI fuses provide robust protection for high-power accessories.
    Usage Recommendations:
    - Always match the fuse rating to the circuit load; undersizing leads to frequent blowouts, while oversizing compromises safety.
    - Replace blown fuses immediately using recommended tools like BP/ATM-TAP-RP for ease of access.
    Marine and RV Settings:
    - Use splash-proof covers like BK/CB-CVR for wet environments.
    - Install battery isolators such as RB-BI-130A to prevent overcurrent issues in multi-battery setups.
    Compatibility and Support
    Bussmann series blade fus

CBC-25B参数

参数
额定电压-DC 14V
照明电压-标称值 -
照明
断路器类型 -
执行器类型 自动复位
额定电流 25A
极数 1
额定电压-AC -
安装方式 底座安装
零件状态 在售
包装方式 散装

CBC-25B厂商介绍

EATON(伊顿公司)是一家全球领先的动力管理公司,成立于1911年,总部位于爱尔兰都柏林。EATON提供各种节能解决方案,帮助客户更有效地管理电力、流体和机械功率,以提高能源效率和运营效率。

EATON的主营产品分类包括:
1. 电气产品:如断路器、接触器、继电器等,广泛应用于工业、商业和住宅建筑。
2. 液压产品:如泵、阀、马达等,服务于工程机械、农业机械等领域。
3. ****产品:如**起落架、飞行控制系统等,为**业提供关键部件。
4. 车辆电气系统:如电池、电气控制系统等,为汽车、卡车等提供动力解决方案。

EATON的优势在于:
1. 技术创新:EATON持续投入研发,拥有大量专利技术,为客户提供先进的产品和解决方案。
2. 全球布局:EATON在全球拥有广泛的生产基地和销售网络,能够快速响应客户需求。
3. 定制服务:EATON能够根据客户需求提供定制化的产品和解决方案,满足特定应用场景的需求。
4. 节能环保:EATON的产品和解决方案致力于提高能源效率,减少环境影响,符合可持续发展的趋势。

CBC-25B数据手册

厂牌 PDF简要描述 下载
EATON 断路器 EATON CBC-25B CBC-25B数据手册

CBC-25B封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0031.5001 ¥ 11.28
0031.9161 ¥ 75.4137
03452LS4H ¥ 28.9818
03453HS3ZX010 ¥ 26.7637
03453LS4HXL ¥ 52.1851
03453QS7X ¥ 98.7929
03453RF1HXLN ¥ 46.383
0679-3000-01 ¥ 0
0685F0375-01 ¥ 1.2481
0685F8000-01 ¥ 0.9882