处理中...

首页  >  产品百科  >  ADRF5022BCCZN

ADRF5022BCCZN

产品分类: RF开关
厂牌: ANALOG DEVICES
产品描述: 55dBm 吸收 45GHz SPDT 5G,Cellular,Radar 100MHz 45GHz 2.3dB 50Ω SPDT 贴片安装
供应商型号: 4307133
供应商: 海外现货
标准整包数: 1
ANALOG DEVICES RF开关 ADRF5022BCCZN

ADRF5022BCCZN概述

    # Comprehensive Guide to the ADRF5022 Silicon SPDT Switch
    Product Introduction
    The ADRF5022 is a cutting-edge Silicon Single-Pole Double-Throw (SPDT) switch designed to operate within an ultra-wideband frequency range from 100 MHz to 45 GHz. This highly efficient switch offers a nonreflective design with exceptionally low insertion loss and outstanding isolation performance. Its advanced features make it ideal for demanding applications such as test and instrumentation, cellular infrastructure (especially 5G millimeter-wave systems), military radios, radars, and electronic countermeasures, as well as microwave radios and industrial scanners.
    Technical Parameters
    The following table summarizes the key technical specifications of the ADRF5022:
    | Parameter | Typical Value | Units |
    |
    | Frequency Range | 100 MHz to 45 GHz | MHz |
    | Insertion Loss (On State) | 1.2 dB to 2.3 dB | dB |
    | Return Loss (On State) | 20 dB | dB |
    | Isolation (Off State) | 47 dB to 55 dB | dB |
    | RF Settling Time | 30 ns | ns |
    | Power Handling Through Path | 30 dBm | dBm |
    | Hot Switching Capability | 30 dBm | dBm |
    | Supply Voltage (Dual Supply) | +3.3 V / -3.3 V | V |
    Additional performance metrics include:
    - Linearity: High input linearity ensures minimal distortion, with 0.1 dB power compression (P0.1dB) at 31 dBm and Third-order intercept (IP3) at 55 dBm.
    - Switching Characteristics: Fast rise and fall times (3 ns) ensure quick transitions between states.
    - Thermal Performance: Operates across a temperature range of −40°C to +105°C, with excellent thermal resistance.
    Product Features and Advantages
    The ADRF5022 stands out with several unique features:
    - Nonreflective Design: Ensures high signal integrity and stability.
    - Wide Frequency Band: Operates seamlessly from 100 MHz to 45 GHz, catering to modern high-frequency applications.
    - Low Insertion Loss: Maintains performance efficiency even at high frequencies, with insertion loss peaking at 2.3 dB at 45 GHz.
    - High Isolation: Achieves up to 55 dB isolation, minimizing interference between RF ports.
    - Positive Control Interface: Compatible with CMOS/LVTTL, offering flexible control options.
    - Compact Package: Comes in a 20-terminal, 3.0 mm × 3.0 mm LGA package, suitable for space-constrained designs.
    Its advantages include unmatched versatility, robustness under high-power conditions, and seamless integration with existing systems.
    Application Case Studies and Usage Recommendations
    The ADRF5022 is widely used in diverse fields:
    - Test and Instrumentation: Ideal for calibrating RF equipment due to its high accuracy and bandwidth.
    - Cellular Infrastructure: Supports 5G millimeter-wave systems, providing essential switching capabilities for advanced communication networks.
    - Military Applications: Enhances radar and ECM systems with its high isolation and linear performance.
    Usage Tips:
    1. Ensure proper grounding by connecting all GND pins to the PCB's RF and DC ground.
    2. Use bypass capacitors on supply lines to minimize RF coupling.
    3. Follow recommended power-up sequences to prevent damage to internal structures.
    Compatibility and Support
    The ADRF5022 is pin-compatible with the ADRF5023, a low-frequency cutoff version operating from 9 kHz to 45 GHz, allowing easy migration between designs. Analog Devices offers comprehensive support, including evaluation boards and extensive documentation, ensuring seamless integration and maintenance.
    Common Issues and Solutions
    Some common user issues and their solutions include:
    1. High Insertion Loss: Verify proper PCB layout adherence to guidelines, especially ensuring correct RF trace dimensions.
    2. Switching Delay: Check the power supply volta

ADRF5022BCCZN参数

参数
开关速度 -
测试频率 45GHz
最大工作频率 45GHz
射频类型 5G,Cellular,Radar
最小隔离度 -
开关配置 SPDT
阻抗 50Ω
P1dB -
最小工作频率 100MHz
开关数量 -
典型三阶段输入截止点 55dBm
拓扑 吸收
插入损耗 2.3dB
最大插入损耗 -
通用封装 SPDT
安装方式 贴片安装
应用等级 工业级
包装方式 卷带装

ADRF5022BCCZN厂商介绍

Analog Devices(简称ADI)是一家全球领先的半导体公司,专注于模拟、混合信号和数字信号处理(DSP)集成电路(IC)的设计、制造和营销。公司成立于1965年,总部位于美国马萨诸塞州的诺伍德。

ADI的主营产品主要分为以下几类:
1. 数据转换器:包括模数转换器(ADC)和数模转换器(DAC),广泛应用于通信、工业、医疗等领域。
2. 放大器和比较器:提供各种高性能放大器和比较器产品,用于信号放大、滤波和比较等。
3. 射频(RF)和微波产品:包括射频收发器、混频器、放大器等,应用于无线通信、**等领域。
4. 电源管理:提供电源转换、电源管理等解决方案,满足各种电源需求。
5. 接口和通信:包括以太网、串行通信等接口产品,用于数据传输和通信。
6. 处理器和DSP:提供高性能处理器和数字信号处理器,用于复杂信号处理和控制。

ADI的优势在于其在模拟和混合信号领域的深厚技术积累,以及对客户需求的深刻理解。公司不断推出创新产品,满足客户在各种应用场景下的需求,如5G通信、自动驾驶、工业自动化等。此外,ADI还提供全面的技术支持和定制化服务,帮助客户实现产品快速上市。

ADRF5022BCCZN数据手册

厂牌 PDF简要描述 下载
ANALOG DEVICES RF开关 ANALOG DEVICES ADRF5022BCCZN ADRF5022BCCZN数据手册

ADRF5022BCCZN封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 1011.2777
10+ ¥ 939.4549
25+ ¥ 927.3431
100+ ¥ 904.7268
库存: 17
起订量: 2 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1011.27
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
4259-63 ¥ 4.5258
A2W-AT2.5-WC1 ¥ 455.65
ADRF5045BCCZN ¥ 763.5885
AH102A-G ¥ 144
ARD10012 ¥ 3733.7607
ARD12012 ¥ 3834.8
ARD15105 ¥ 4511.32
ARD70224 ¥ 2748.1301
ARD7204H ¥ 3708.9965
ARD75105 ¥ 3725.9092