处理中...

首页  >  产品百科  >  LT3092ITS8#PBF

LT3092ITS8#PBF

产品分类:
厂牌: ANALOG DEVICES
产品描述: Adjustable Current Source Automotive 8-Pin TSOT-23 T/R
供应商型号:
供应商:
标准整包数: 0
ANALOG DEVICES  LT3092ITS8#PBF

LT3092ITS8#PBF概述

    Product Introduction
    The LT3092 is a highly versatile programmable 2-terminal current source manufactured by Analog Devices. It requires only two external resistors to set the output current within a range of 0.5mA to 200mA, making it a straightforward yet powerful solution for various electronic designs. Its primary functionality lies in providing precise and regulated current sourcing capabilities, suitable for driving sensors, remote supplies, and precision current limiting applications.
    The device is compatible with a wide input voltage range (1.2V to 40V), supports high DC and AC impedance without requiring input or output capacitors, and maintains excellent temperature stability (better than 10 ppm/V). It finds extensive use in applications requiring intrinsic safety compliance, as well as in signal line current sources.
    Technical Parameters
    Below is a concise summary of key technical parameters and performance specifications of the LT3092:
    - Output Current: 0.5mA to 200mA
    - Input Voltage Range: 1.2V to 40V
    - Output Voltage Drop-Out: 1.22V to 1.65V (varies with load)
    - Line Regulation: <0.001%/V
    - Current Regulation: Better than 10ppm/V
    - Set Pin Current Accuracy: 1%
    - Temperature Coefficient: Low (<0.003%/°C)
    - Protection Features: Reverse-voltage, reverse-current, current limiting, and thermal shutdown with hysteresis.
    - Package Options: Available in SOT-223, SOT-23, and DFN packages.
    - Temperature Range:
    - Industrial (E/I grades): –40°C to 125°C
    - Automotive (MP grade): –55°C to 125°C
    - Storage Temp Range: –65°C to 150°C
    Product Features and Advantages
    The LT3092 offers several unique advantages that enhance its competitiveness and utility in a wide range of applications:
    1. Versatility: By using just two external resistors, it provides a highly flexible way to configure output currents.
    2. Stability: Excellent temperature stability and low drift over its operating temperature range make it ideal for precision applications.
    3. No External Capacitors: Stability without input or output capacitors reduces design complexity and cost.
    4. Compact Packaging: Available in small footprints like DFN and SOT-223, ideal for space-constrained designs.
    5. High Protection: Integrated reverse-voltage, reverse-current, and thermal shutdown ensure robustness and reliability.
    6. AEC-Q100 Qualified: Suitable for automotive-grade applications with stringent quality and reliability standards.
    Application Case Studies and Recommendations
    Applications:
    - Driving sensors in industrial automation systems.
    - Remote current supply in IoT and communication equipment.
    - Precision current limiting in power management subsystems.

    Use Case Example:
    Consider an industrial pressure sensor powered by the LT3092. The sensor needs a stable current of 50mA to 200mA. Selecting RSET = 20kΩ (200mV) and ROUT = 1kΩ will yield a stable output current of ~50mA, easily configurable via resistor selection. Ensure proper PCB layout with minimal parasitic capacitance to maintain optimal performance.
    Recommendations:
    - Always test the circuit's stability under actual operating conditions, especially when interfacing with long wires or high-impedance loads.
    - Consider adding series damping resistors (e.g., 5Ω–10Ω) if high-Q lines lead to instability.
    - Surface coating or guard rings may be necessary for high-humidity environments to mitigate leakage issues.
    Compatibility and Support
    The LT3092 is designed to seamlessly integrate with most common electronics and is compatible with various existing modules or interfaces. Analog Devices provides comprehensive support, including:
    - Detailed documentation and application notes.
    - Design tools and simulation models for quick prototyping.
    - Long-term availability and quality assurance for automotive and industrial-grade applications.
    Comm

LT3092ITS8#PBF参数

参数
长*宽*高 2.9mm(长度)*900μm(高度)
通用封装 SOT-23
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

LT3092ITS8#PBF厂商介绍

Analog Devices(简称ADI)是一家全球领先的半导体公司,专注于模拟、混合信号和数字信号处理(DSP)集成电路(IC)的设计、制造和营销。公司成立于1965年,总部位于美国马萨诸塞州的诺伍德。

ADI的主营产品主要分为以下几类:
1. 数据转换器:包括模数转换器(ADC)和数模转换器(DAC),广泛应用于通信、工业、医疗等领域。
2. 放大器和比较器:提供各种高性能放大器和比较器产品,用于信号放大、滤波和比较等。
3. 射频(RF)和微波产品:包括射频收发器、混频器、放大器等,应用于无线通信、**等领域。
4. 电源管理:提供电源转换、电源管理等解决方案,满足各种电源需求。
5. 接口和通信:包括以太网、串行通信等接口产品,用于数据传输和通信。
6. 处理器和DSP:提供高性能处理器和数字信号处理器,用于复杂信号处理和控制。

ADI的优势在于其在模拟和混合信号领域的深厚技术积累,以及对客户需求的深刻理解。公司不断推出创新产品,满足客户在各种应用场景下的需求,如5G通信、自动驾驶、工业自动化等。此外,ADI还提供全面的技术支持和定制化服务,帮助客户实现产品快速上市。

LT3092ITS8#PBF数据手册

厂牌 PDF简要描述 下载
ANALOG DEVICES ANALOG DEVICES LT3092ITS8#PBF LT3092ITS8#PBF数据手册

LT3092ITS8#PBF封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
3RA21100CH151BB4 ¥ 3819.9611
3RA21100GE151AP0 ¥ 2794.0162
3RA21100HD151AP0 ¥ 3725.2332
3RA21100HE151AP0 ¥ 2877.3365
3RA21100JA151AP0 ¥ 2901.8855
3RA21101FE151BB4 ¥ 3190.7234
3RA21101KH171BB4 ¥ 4646.8679
3RA21204AH260AP0 ¥ 6880.9127
3RA21204BD260BB4 ¥ 7871.7065
3RA21204DH270BB4 ¥ 10161.5272