处理中...

首页  >  产品百科  >  LTC1433IGN

LTC1433IGN

产品分类: DC-DC稳压器
厂牌: ANALOG DEVICES
产品描述: 700KHz Adjustable,Fixed 1 1.178V~1.202V,5V,3.3V 1.178V 13.5V 3V SOP 贴片安装 1.5mm(高度)
供应商型号:
供应商:
标准整包数: 0
ANALOG DEVICES DC-DC稳压器 LTC1433IGN

LTC1433IGN概述

    Product Overview: LTC1433/LTC1434 Low Noise Step-Down DC/DC Converters
    The LTC1433 and LTC1434 are advanced monolithic current-mode PWM step-down DC/DC converters developed by Linear Technology Corporation. These converters are ideal for low noise, high-efficiency power conversion applications where precise regulation is essential. Their primary applications include cellular telephones, portable instruments, wireless modems, RF communications, distributed power systems, scanners, and battery-powered equipment.
    Technical Parameters
    The key technical specifications of the LTC1433/LTC1434 include:
    | Parameter | Minimum | Typical | Maximum | Units |

    | Output Current | — | 450 mA | — | mA |
    | Input Voltage Range | 3 V | 10 V | 13.5 V | V |
    | Efficiency | — | 93% | — | % |
    | Quiescent Current | — | 470 µA | — | µA |
    | Shutdown Current | — | 15 µA | — | µA |
    | Reference Accuracy | ±1% | — | — | % |
    | Output Voltage Accuracy | ±2.4% | — | — | % |
    | Switching Frequency | 112 kHz | 125 kHz | 142 kHz | kHz |
    | Switch Dropout Voltage | 0 V | — | — | V |
    These converters support a broad input voltage range (3V to 13.5V) and can deliver outputs up to 450 mA. They feature adaptive power management, ensuring optimal efficiency across varying loads.
    Product Features and Advantages
    The LTC1433/LTC1434 stand out due to their:
    1. High Efficiency: Up to 93%, ideal for portable and energy-constrained devices.
    2. Adaptive Power Management: Combines high efficiency with low output current performance.
    3. Integrated Low-Battery Detection: Ensures timely warnings before battery depletion.
    4. Phase-Lockable Operation: Easily synchronizable with external clocks for precise timing.
    5. Compact Design: Available in 16- and 20-pin narrow SSOP packages.
    6. Low Dropout Operation: Supports continuous operation even under heavy load.
    These features make the LTC1433/LTC1434 highly competitive in markets requiring robust, reliable power solutions with minimal thermal loss.
    Application Case Studies and Usage Tips
    Typical Application
    Figure 1 illustrates a high-efficiency step-down converter using the LTC1433/LTC1434. The configuration involves:
    - Input Voltage: 3.5V to 12V.
    - Output Voltage: 3.3V.
    - Load Current: 3.3V @ 400mA, with ripple minimized by the LC filter (100µH inductor, 100µF capacitor).
    Optimization Suggestions:
    - Ensure proper PCB layout to minimize parasitic inductance and capacitance.
    - Use high-quality ceramic capacitors for better stability and efficiency.
    - For extended temperature ranges, choose industrial (-40°C to 85°C) or extended commercial grades (-40°C to 85°C).
    Efficiency Curve
    The efficiency graph shows a typical performance curve under various input voltages (Figure 1). Optimal efficiency is achieved around 5V to 12V input, making these converters suitable for battery-operated devices with varying power levels.
    Compatibility and Support
    The LTC1433/LTC1434 interface seamlessly with other Linear Technology products such as clock drivers and battery management ICs. Additionally, support from Linear Technology includes comprehensive documentation, detailed datasheets, and application notes. Technical assistance is available via their global network of distributors and support centers.
    Common Issues and Solutions
    | Issue | Solution |

    | Excessive heating during operation | Improve heat di

LTC1433IGN参数

参数
拓扑 -
最小输入电压 3V
功能 -
最大输入电压 13.5V
输出数量 1
最大输出电压 1.178V~1.202V,5V,3.3V
最小输出电压 1.178V
同步整流器 -
输出类型 Adjustable,Fixed
开关频率 700KHz
长*宽*高 1.5mm(高度)
通用封装 SOP
安装方式 贴片安装
应用等级 工业级

LTC1433IGN厂商介绍

Analog Devices(简称ADI)是一家全球领先的半导体公司,专注于模拟、混合信号和数字信号处理(DSP)集成电路(IC)的设计、制造和营销。公司成立于1965年,总部位于美国马萨诸塞州的诺伍德。

ADI的主营产品主要分为以下几类:
1. 数据转换器:包括模数转换器(ADC)和数模转换器(DAC),广泛应用于通信、工业、医疗等领域。
2. 放大器和比较器:提供各种高性能放大器和比较器产品,用于信号放大、滤波和比较等。
3. 射频(RF)和微波产品:包括射频收发器、混频器、放大器等,应用于无线通信、**等领域。
4. 电源管理:提供电源转换、电源管理等解决方案,满足各种电源需求。
5. 接口和通信:包括以太网、串行通信等接口产品,用于数据传输和通信。
6. 处理器和DSP:提供高性能处理器和数字信号处理器,用于复杂信号处理和控制。

ADI的优势在于其在模拟和混合信号领域的深厚技术积累,以及对客户需求的深刻理解。公司不断推出创新产品,满足客户在各种应用场景下的需求,如5G通信、自动驾驶、工业自动化等。此外,ADI还提供全面的技术支持和定制化服务,帮助客户实现产品快速上市。

LTC1433IGN数据手册

厂牌 PDF简要描述 下载
ANALOG DEVICES DC-DC稳压器 ANALOG DEVICES LTC1433IGN LTC1433IGN数据手册

LTC1433IGN封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0RQB-50Y15LG ¥ 505.461
1.5M24-P1 ¥ 2344.0416
1/16A12-P4 ¥ 4326.089
110RCM1000-24DMQF ¥ 4784
110RCM500-24DMQF ¥ 4814.5702
15FL12-12W-I/O-RB ¥ 14718.2354
171010550 ¥ 32.7529
171020302 ¥ 67.6045
171020601 ¥ 201.3686
171031801 ¥ 81.2673