处理中...

首页  >  产品百科  >  LTC1983ES6-5#pbf

LTC1983ES6-5#pbf

产品分类: DC-DC稳压器
厂牌: ANALOG DEVICES
产品描述: Charge Pump,Negative No 900KHz Adjustable,Fixed 1 5V -2.3V 5.5V 2.3V SOT 贴片安装 2.9mm(长度)*900μm(高度)
供应商型号:
供应商:
标准整包数: 0
ANALOG DEVICES DC-DC稳压器 LTC1983ES6-5#pbf

LTC1983ES6-5#pbf概述

    Product Introduction
    The LTC1983-3 and LTC1983-5 are inverting charge-pump DC/DC converters that generate regulated negative outputs. These devices are suitable for applications requiring precise negative voltages such as LCD bias supplies and GaAs FET bias supplies. They operate within a wide voltage range of 2.3V to 5.5V and can deliver up to 100mA of output current.
    Technical Parameters
    - Output Voltage: -3V (LTC1983-3) or -5V (LTC1983-5)
    - Current Capability: Up to 100mA
    - Input Voltage Range: 2.3V to 5.5V
    - Quiescent Current: 25µA typical
    - Shutdown Current: Less than 1µA
    - Shutdown Mode: Controlled via the SHDN pin
    - Operating Temperature Range: -40°C to 85°C
    - Package Type: 6-pin low-profile (1mm) ThinSOT
    Product Features and Advantages
    The LTC1983-3/LTC1983-5 offer several unique features:
    - Low Quiescent Current: Ensures minimal power consumption in active modes.
    - Zero Current Shutdown Mode: Programmable via the SHDN pin for enhanced power management.
    - Over-Temperature and Short-Circuit Protection: Ensures reliability and safety.
    - Compact Packaging: Fits easily into space-constrained designs.
    - Wide Input Voltage Range: Supports diverse power sources.
    Application Cases and Usage Suggestions
    These devices are ideal for portable electronics, LCD bias supplies, and GaAs FET bias supplies. Here are some practical usage suggestions:
    - Portable Devices: Utilize the compact packaging and low quiescent current for efficient battery-powered applications.
    - LCD Bias Supplies: Leverage the ability to generate precise negative voltages required by LCD panels.
    - Optimized Layout: Use low ESR capacitors for CIN and COUT to reduce noise and ripple, enhancing overall performance.
    Compatibility and Support
    The LTC1983-3/LTC1983-5 are compatible with various electronic systems and devices requiring negative voltage generation. Linear Technology Corporation provides comprehensive support, including detailed technical documentation and customer service, ensuring seamless integration and maintenance.
    Common Issues and Solutions
    | Issue | Solution |

    | Output Ripple Exceeds Limits | Increase the size of COUT to 10µF or use a lower ESR ceramic capacitor. |
    | Inrush Current Issues | Minimize source resistance and use a large VIN capacitor with low ESR. |
    | Shutdown Mode Not Engaging | Ensure the SHDN pin is properly grounded or tied to VIN. |
    Conclusion and Recommendation
    The LTC1983-3/LTC1983-5 are highly reliable and versatile inverting charge-pump DC/DC converters, offering excellent performance across multiple applications. Their compact size, low quiescent current, and robust protection features make them an excellent choice for portable and battery-operated devices. Overall, these components are recommended for designers seeking efficient and dependable solutions for generating regulated negative voltages.
    For more detailed information, visit [Linear Technology's website](www.linear.com/LTC1983-3).

LTC1983ES6-5#pbf参数

参数
开关频率 900KHz
最小输出电压 -2.3V
输出类型 Adjustable,Fixed
最大输出电压 5V
输出数量 1
拓扑 Charge Pump,Negative
功能 Inverting
同步整流器 No
最大输入电压 5.5V
最小输入电压 2.3V
长*宽*高 2.9mm(长度)*900μm(高度)
通用封装 SOT
安装方式 贴片安装
应用等级 工业级

LTC1983ES6-5#pbf厂商介绍

Analog Devices(简称ADI)是一家全球领先的半导体公司,专注于模拟、混合信号和数字信号处理(DSP)集成电路(IC)的设计、制造和营销。公司成立于1965年,总部位于美国马萨诸塞州的诺伍德。

ADI的主营产品主要分为以下几类:
1. 数据转换器:包括模数转换器(ADC)和数模转换器(DAC),广泛应用于通信、工业、医疗等领域。
2. 放大器和比较器:提供各种高性能放大器和比较器产品,用于信号放大、滤波和比较等。
3. 射频(RF)和微波产品:包括射频收发器、混频器、放大器等,应用于无线通信、**等领域。
4. 电源管理:提供电源转换、电源管理等解决方案,满足各种电源需求。
5. 接口和通信:包括以太网、串行通信等接口产品,用于数据传输和通信。
6. 处理器和DSP:提供高性能处理器和数字信号处理器,用于复杂信号处理和控制。

ADI的优势在于其在模拟和混合信号领域的深厚技术积累,以及对客户需求的深刻理解。公司不断推出创新产品,满足客户在各种应用场景下的需求,如5G通信、自动驾驶、工业自动化等。此外,ADI还提供全面的技术支持和定制化服务,帮助客户实现产品快速上市。

LTC1983ES6-5#pbf数据手册

厂牌 PDF简要描述 下载
ANALOG DEVICES DC-DC稳压器 ANALOG DEVICES LTC1983ES6-5#pbf LTC1983ES6-5#pbf数据手册

LTC1983ES6-5#pbf封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0RQB-50Y15LG ¥ 505.461
1.5M24-P1 ¥ 2344.0416
1/16A12-P4 ¥ 4326.089
110RCM1000-24DMQF ¥ 4784
110RCM500-24DMQF ¥ 4814.5702
15FL12-12W-I/O-RB ¥ 14718.2354
171010550 ¥ 32.7529
171020302 ¥ 67.6045
171020601 ¥ 201.3686
171031801 ¥ 81.2673