处理中...

首页  >  产品百科  >  LTC1983ES6-5#TR

LTC1983ES6-5#TR

产品分类: DC-DC稳压器
厂牌: ANALOG DEVICES
产品描述: 900KHz Adjustable,Fixed -5V,-2.3V~-5.5V -2.3V SOT-23 贴片安装,黏合安装 2.9mm(长度)*900μm(高度)
供应商型号: MIK-LTC1983ES6-5#TR
供应商: 海外现货
标准整包数: 1
ANALOG DEVICES DC-DC稳压器 LTC1983ES6-5#TR

LTC1983ES6-5#TR概述

    # Introduction to the LTC1983-3/LTC1983-5 Negative Charge Pump Converters
    The LTC1983-3 and LTC1983-5 are innovative inverting charge pump DC/DC converters designed to generate regulated negative outputs, making them ideal for portable electronic systems requiring negative voltage supplies. These compact converters feature minimal external components—only three tiny capacitors—and can deliver up to 100mA of output current. They are capable of operating in either open-loop mode (producing a –VIN supply) or regulated output mode, depending on the input voltage and output current requirements.
    These devices are tailored for portable equipment, LCD bias supplies, and GaAs FET bias supplies, among other applications. Their standout features include low quiescent current (25µA typical), a zero current shutdown mode programmable through the SHDN pin, and protection against over-temperature and short circuits. Encased in a 6-pin low-profile ThinSOT package, they offer high integration and reliability.
    Technical Parameters
    Below are the key technical specifications of the LTC1983-3/LTC1983-5:
    | Parameter | Value |

    | Input Voltage Range | 2.3V to 5.5V |
    | Output Voltage | -3V (LTC1983-3) / -5V (LTC1983-5) |
    | Output Current | Up to 100mA |
    | Quiescent Current | 25µA typical |
    | Shutdown Current | ≤1µA |
    | Switching Frequency | Internal 900kHz |
    | Output Voltage Accuracy | ±4% |
    | Operating Temperature Range| -40°C to 85°C |
    | Package | 6-pin ThinSOT (1mm height) |
    Key performance highlights include:
    - Low ESR ceramic or tantalum capacitors recommended for optimal performance.
    - High efficiency with an internal oscillator running at 900kHz.
    - Short-circuit and thermal protection ensuring robustness.
    Product Features and Advantages
    The LTC1983-3/LTC1983-5 offer several distinct advantages that make them a standout choice in the market:
    - Compact Design: Minimal footprint with only three external capacitors simplifies PCB layout.
    - Low Power Consumption: Ultra-low quiescent current (25µA typical) and a shutdown mode consume negligible power, making them suitable for battery-powered devices.
    - Robust Protection: Short-circuit and over-temperature protection ensure long-term reliability.
    - Wide Operating Range: Operates across a wide input voltage range (2.3V to 5.5V).
    - Industry-Standard Packaging: The ThinSOT package offers excellent thermal performance and space savings.
    These features make the LTC1983-3/LTC1983-5 particularly appealing for applications such as LCD biasing, GaAs FET drivers, and portable electronics where space and efficiency are critical.
    Application Case Studies and Usage Tips
    Typical Applications:
    1. LCD Bias Supplies: Generate -3V or -5V for driving LCD panels.
    2. GaAs FET Bias Supplies: Provide stable negative voltages for RF power amplifiers.
    3. General Inverting DC/DC Conversion: Converts single-supply positive voltages into regulated negative outputs.
    Usage Recommendations:
    - Always place a bypass capacitor (≥4.7µF) close to the VIN and VOUT pins to minimize noise and ripple.
    - Use a ceramic capacitor (0.1µF to 4.7µF) for the flying capacitor to achieve better switching efficiency.
    - For applications requiring lower output ripple, opt for a larger COUT capacitor (10µF to 22µF).
    - Ensure proper grounding and avoid floating the SHDN pin to prevent unintended behavior.
    For instance, in an LCD bias supply, placing a 10µF tantalum capacitor in parallel with a 1µF ceramic capacitor can significantly reduce output ripple while maintaining sufficient current handling capability.
    Compatib

LTC1983ES6-5#TR参数

参数
开关频率 900KHz
输出类型 Adjustable,Fixed
功能 Inverting
拓扑 -
最小输出电压 -2.3V
同步整流器 -
最大输出电压 -5V,-2.3V~-5.5V
最小输入电压 -
最大输入电压 -
输出数量 -
长*宽*高 2.9mm(长度)*900μm(高度)
通用封装 SOT-23
安装方式 贴片安装,黏合安装
应用等级 工业级

LTC1983ES6-5#TR厂商介绍

Analog Devices(简称ADI)是一家全球领先的半导体公司,专注于模拟、混合信号和数字信号处理(DSP)集成电路(IC)的设计、制造和营销。公司成立于1965年,总部位于美国马萨诸塞州的诺伍德。

ADI的主营产品主要分为以下几类:
1. 数据转换器:包括模数转换器(ADC)和数模转换器(DAC),广泛应用于通信、工业、医疗等领域。
2. 放大器和比较器:提供各种高性能放大器和比较器产品,用于信号放大、滤波和比较等。
3. 射频(RF)和微波产品:包括射频收发器、混频器、放大器等,应用于无线通信、**等领域。
4. 电源管理:提供电源转换、电源管理等解决方案,满足各种电源需求。
5. 接口和通信:包括以太网、串行通信等接口产品,用于数据传输和通信。
6. 处理器和DSP:提供高性能处理器和数字信号处理器,用于复杂信号处理和控制。

ADI的优势在于其在模拟和混合信号领域的深厚技术积累,以及对客户需求的深刻理解。公司不断推出创新产品,满足客户在各种应用场景下的需求,如5G通信、自动驾驶、工业自动化等。此外,ADI还提供全面的技术支持和定制化服务,帮助客户实现产品快速上市。

LTC1983ES6-5#TR数据手册

厂牌 PDF简要描述 下载
ANALOG DEVICES DC-DC稳压器 ANALOG DEVICES LTC1983ES6-5#TR LTC1983ES6-5#TR数据手册

LTC1983ES6-5#TR封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
30+ $ 4.7164 ¥ 39.5236
100+ $ 4.5249 ¥ 37.9184
库存: 10
起订量: 66 增量: 10
交货地:
最小起订量为:30
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0RQB-50Y15LG ¥ 505.461
1.5M24-P1 ¥ 2344.0416
1/16A12-P4 ¥ 4326.089
110RCM1000-24DMQF ¥ 4784
110RCM500-24DMQF ¥ 4814.5702
15FL12-12W-I/O-RB ¥ 14718.2354
171010550 ¥ 32.7529
171020302 ¥ 67.6045
171020601 ¥ 201.3686
171031801 ¥ 81.2673