处理中...

首页  >  产品百科  >  ADV8005KBCZ-8N-RL

ADV8005KBCZ-8N-RL

产品分类: LIN收发器
厂牌: ANALOG DEVICES
产品描述: 1.746V 1.854V BGA 贴片安装,黏合安装 19mm*19mm*1.01mm
供应商型号: Y-ADV8005KBCZ-8N-RL
供应商: 期货订购
标准整包数: 700
ANALOG DEVICES LIN收发器 ADV8005KBCZ-8N-RL

ADV8005KBCZ-8N-RL概述

    ADV8005 Video Signal Processor: A Comprehensive Overview
    Product Introduction
    The ADV8005 Video Signal Processor is a highly integrated and advanced electronic component designed for sophisticated video signal processing applications. It is capable of deinterlacing and scaling standard-definition (SD), enhanced-definition (ED), and high-definition (HD) video data to ultra-high-definition formats. This product also integrates an on-screen display (OSD) generator and supports dual HDMI transmitters, making it a versatile solution for modern multimedia systems.
    The ADV8005 supports a wide range of video formats, including 4k × 2k resolutions, and provides features like motion adaptive deinterlacing, sharpness and detail enhancement, and noise reduction. Its compatibility with both SD and HD audio makes it suitable for professional-grade video conferencing, A/V receivers, and other high-demand applications.
    Technical Parameters
    - Processing Capabilities:
    - Full 12-bit, 4:4:4 YCbCr internal processing.
    - Motion adaptive deinterlacing with ultralow angle interpolation.
    - Upscaling and downscaling to/from 4k × 2k.
    - Aspect ratio conversion and panorama scaling.
    - Cadence detection for film-based content.
    - Performance Metrics:
    - Integral nonlinearity (INL): ±0.389 LSB (positive), ±0.322 LSB (negative).
    - Differential nonlinearity (DNL): ±0.183 LSB (positive), ±0.208 LSB (negative).
    - Input voltage levels: VIH = 0.7 × DVDDIO, VIL = 0.3 × DVDDIO.
    - Power requirements: DVDD = 1.746 V to 1.854 V, AVDD1 = 3.20 V to 3.40 V.
    - Operating Environment:
    - Temperature range: 0°C to 70°C.
    - Digital power supply current: Up to 1693.9 mA in active mode.
    Product Features and Advantages
    The ADV8005 stands out due to its robust feature set and high-performance capabilities. Key advantages include:
    - High-Quality Video Processing: With motion adaptive deinterlacing and detailed enhancement, it ensures superior image quality.
    - Dual HDMI Transmitters: Supports 4k × 2k and 3D video resolutions, enhancing compatibility with modern displays.
    - Flexible On-Screen Display: Internal bitmap-based OSD allows for dynamic overlays and animations.
    - Professional Audio Support: Integrated support for 8-channel I2S and 6-channel DSD audio inputs.
    - Ease of Integration: Comprehensive software tools simplify development and debugging.
    Application Cases and Usage Recommendations
    The ADV8005 is ideal for applications requiring advanced video processing and high-quality audio support. Common use cases include:
    - High-End A/V Receivers: Enhance multimedia experiences with advanced video and audio processing.
    - Video Conferencing Systems: Provide clear and crisp video feeds with minimal latency.
    - Video Walls: Manage multiple video streams simultaneously with synchronized outputs.
    Usage Suggestions:
    - Utilize the dual HDMI outputs for dual-monitor setups.
    - Optimize power consumption by selecting appropriate operating modes based on specific needs.
    Compatibility and Support
    The ADV8005 supports a variety of external components and interfaces, ensuring seamless integration into existing systems. Analog Devices offers extensive technical support, including software tools and documentation, to aid in the development and deployment of ADV8005-based solutions.
    Common Issues and Solutions
    - Problem: Inconsistent video output quality.
    - Solution: Ensure proper calibration of the video processing parameters and verify power supply voltages.

    - Problem: Audio synchronization issues.
    - Solution: Adjust the frame rate converter settings and check audio input connections.
    - Problem: Overheating during extended operation.
    - Solution: Implement adequate thermal management strategies and monitor ambient temperatures.
    Conclusion and Recommendation
    The ADV8005 Video Signal Pr

ADV8005KBCZ-8N-RL参数

参数
内置选项 -
最小LIN总线电压 -
最大工作供电电压 1.854V
最大LIN总线电压 -
LIN 规格 -
最小工作供电电压 1.746V
调节器电压 -
支持协议 -
数据速率 -
LIN总线唤醒功能 -
长*宽*高 19mm*19mm*1.01mm
通用封装 BGA
安装方式 贴片安装,黏合安装
零件状态 在售
包装方式 卷带装

ADV8005KBCZ-8N-RL厂商介绍

Analog Devices(简称ADI)是一家全球领先的半导体公司,专注于模拟、混合信号和数字信号处理(DSP)集成电路(IC)的设计、制造和营销。公司成立于1965年,总部位于美国马萨诸塞州的诺伍德。

ADI的主营产品主要分为以下几类:
1. 数据转换器:包括模数转换器(ADC)和数模转换器(DAC),广泛应用于通信、工业、医疗等领域。
2. 放大器和比较器:提供各种高性能放大器和比较器产品,用于信号放大、滤波和比较等。
3. 射频(RF)和微波产品:包括射频收发器、混频器、放大器等,应用于无线通信、**等领域。
4. 电源管理:提供电源转换、电源管理等解决方案,满足各种电源需求。
5. 接口和通信:包括以太网、串行通信等接口产品,用于数据传输和通信。
6. 处理器和DSP:提供高性能处理器和数字信号处理器,用于复杂信号处理和控制。

ADI的优势在于其在模拟和混合信号领域的深厚技术积累,以及对客户需求的深刻理解。公司不断推出创新产品,满足客户在各种应用场景下的需求,如5G通信、自动驾驶、工业自动化等。此外,ADI还提供全面的技术支持和定制化服务,帮助客户实现产品快速上市。

ADV8005KBCZ-8N-RL数据手册

厂牌 PDF简要描述 下载
ANALOG DEVICES LIN收发器 ANALOG DEVICES ADV8005KBCZ-8N-RL ADV8005KBCZ-8N-RL数据手册

ADV8005KBCZ-8N-RL封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 700
起订量: 700 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
100314QI ¥ 45.0475
5962-7802001MEA ¥ 0
5962-7802002MEA ¥ 0
5962-7802002MFA ¥ 0
5962-7802301Q2A ¥ 0
AD9928BBCZ ¥ 174.2264
ADDI7004BBBCZ ¥ 605.722
ADV7180BCPZ-REEL ¥ 16.25
AM26LS29PC ¥ 41.0256
AM26LS30PC ¥ 0