处理中...

首页  >  产品百科  >  E48SC32009NRDH

E48SC32009NRDH

产品分类: DC-DC模块
厂牌: DELTA ELECTRONICS/台湾台达
产品描述: Remote On/Off,OCP,OTP,OVP,UVLO 9.4A 32V 1 72V 通孔安装 58.4mm*22.8mm*12.7mm
供应商型号: SG-E48SC32009NRDH
供应商: 国内现货
标准整包数: 1
DELTA ELECTRONICS/台湾台达 DC-DC模块 E48SC32009NRDH

E48SC32009NRDH概述

    # E48SC32009 DC/DC Power Module Technical Overview
    Product Introduction
    The E48SC32009 is an eighth-brick DC/DC power module designed by Delta Electronics, a global leader in power systems. It is specifically engineered for high-efficiency power conversion, providing up to 300 watts of regulated output power from a 36-72V input range. This module is primarily intended for use in data networking, optical transport, communications, and server environments. Its compact form factor and robust performance make it an ideal solution for modern power supply designs requiring high-density power delivery.
    Key Features:
    - Input Voltage: 36–72V DC
    - Output Voltage: 32V @ 9.4A (configurable via trimming)
    - Efficiency: Up to 95%
    - Isolation: 2250Vdc
    - Certifications: IEC/EN/UL/CSA standards compliant
    Technical Parameters
    | Parameter | Notes and Conditions | Min | Typical | Max | Unit |
    |
    | Absolute Maximum Ratings
    | Input Voltage | Continuous | 0 | 72 Vdc |
    Transient (100ms) 80 | Vdc |
    | Operating Ambient Temp (Ta) -40 | 85 °C |
    | Storage Temp -55 125 | °C |
    | Input Characteristics
    | Operating Input Voltage 36 | 48 | 72 | Vdc |
    | Output Characteristics
    | Output Voltage Set Point 31.5 | 32 | 32.5 | Vdc |
    | Total Output Voltage Range 31 33 | Vdc |
    | Output Ripple & Noise | 5Hz–20MHz Bandwidth 150 | mVpp |
    | Dynamic Characteristics
    | Transient Response | Positive/Negative Load Step | 500 600 | mV |
    Product Characteristics and Advantages
    The E48SC32009 distinguishes itself through its exceptional efficiency and thermal stability, making it highly reliable even under extreme operating conditions. The ability to adjust output voltage via trimming enhances flexibility in diverse applications. Additionally, features such as over-temperature protection and hiccup-mode over-current protection ensure robust performance.
    Key Advantages:
    - High Efficiency: Up to 95%, minimizing energy loss.
    - Wide Input Range: Supports both industrial standard voltages and transient inputs.
    - Compact Design: Offers significant space savings compared to traditional solutions.
    - Enhanced Safety: Complies with stringent international safety standards.
    Application Scenarios and Recommendations
    The E48SC32009 is particularly suited for applications requiring high-power density and precise regulation. Common use cases include:
    - Data Centers: Providing stable power to server racks.
    - Communications Infrastructure: Supporting routers, switches, and base stations.

    Usage Tips:
    - Ensure adequate air circulation around the module to maintain optimal operating temperatures.
    - Use low-ESR capacitors at the input to improve stability.
    Compatibility and Support
    The module supports optional PMBus communication protocol for advanced monitoring and control. Delta Electronics provides comprehensive technical support and maintenance services to assist customers in integrating t

E48SC32009NRDH参数

参数
类型 -
输出电压 32V
开关频率 -
输入电压最大值 72V
输出电流最大值 9.4A
散热方式 -
输出电压组数 1
输出总功率 -
最大容性负载 -
转换效率 -
输入电压最小值 -
输出方式 -
特性 Remote On/Off,OCP,OTP,OVP,UVLO
长*宽*高 58.4mm*22.8mm*12.7mm
安装方式 通孔安装
应用等级 商用级
零件状态 在售
包装方式 托盘

E48SC32009NRDH数据手册

厂牌 PDF简要描述 下载
DELTA ELECTRONICS/台湾台达 DC-DC模块 DELTA ELECTRONICS/台湾台达 E48SC32009NRDH E48SC32009NRDH数据手册

E48SC32009NRDH封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 591.13
10+ ¥ 562.98
库存: 504
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 591.13
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.6M12-P0.5 ¥ 2124.9184
1046800 ¥ 1996.0314
173950575 ¥ 52.6689
2320102 ¥ 2357.5
2320131 ¥ 3037.05
2320144 ¥ 2204.3381
2866284 ¥ 1139.4194
2905008 ¥ 3308.09
2905010 ¥ 3978.3699
2905012 ¥ 4911.6462