处理中...

首页  >  产品百科  >  DRP-24V120W2BN

DRP-24V120W2BN

产品分类: 开关电源
厂牌: DELTA ELECTRONICS/台湾台达
产品描述: 120W 1 180V(AC)(3PH) 550V(AC)(3PH) 1% 5A 24V DIN导轨安装 117mm*40mm*124mm
供应商型号: AV-A-DELDRP24V120W2BN
供应商: Avnet
标准整包数: 1
DELTA ELECTRONICS/台湾台达 开关电源 DRP-24V120W2BN

DRP-24V120W2BN概述

    # CliQ II DIN Rail Power Supply Technical Overview
    Product Introduction
    The CliQ II DIN Rail Power Supply is a compact and robust power supply designed for applications requiring stable and efficient 24V power delivery. It offers dual-phase input capability (2 x 180-550 Vac or single-phase 180-305 Vac) and delivers a maximum continuous output of 120W at 24Vdc with a current rating of 5.00A. The unit is suitable for a variety of industrial environments including manufacturing, automation systems, and control panels.
    Key functions include:
    - Wide input voltage range for single-phase or dual-phase operation
    - Built-in DC OK contact for status monitoring
    - Conformal coating on printed circuit boards for enhanced environmental resilience
    - Certified safety approvals (IEC/EN/UL 62368-1)
    Technical Specifications
    Input Parameters
    - Nominal Input Voltage: 2 x 200-500 Vac (Dual Phase) / 200-277 Vac (Single Phase)
    - Input Voltage Range: 2 x 180-550Vac (Dual Phase) / 180-305Vac (Single Phase)
    - Efficiency: > 90.0%
    - Maximum Inrush Current: < 50A
    - Leakage Current: < 1mA
    Output Parameters
    - Nominal Output Voltage: 24Vdc ±2%
    - Adjustable Voltage Range: 24-28Vdc
    - Continuous Output Current: 5.00A
    - Power Boost Capability: Up to 6.00A for 3 seconds
    - Line Regulation: <0.5% (200-550Vac input, 100% load)
    - Load Regulation: <1.0% (200-550Vac input, 0-100% load)
    - Ripple and Noise: <150mVpp (20MHz bandwidth)
    Environmental & Physical
    - Dimensions: 124mm x 40mm x 117mm (L x W x D)
    - Weight: 0.62kg
    - Operating Temperature Range: -30°C to +70°C
    - Storage Temperature Range: -40°C to +85°C
    - Cooling: Natural convection
    - Mounting: Standard TS35 DIN rail
    Product Features and Advantages
    The CliQ II offers several distinct advantages:
    - High efficiency (>90%) reduces energy consumption
    - Compact aluminum casing provides excellent heat dissipation
    - Dual-phase input compatibility increases flexibility
    - Enhanced reliability with conformal coating for industrial environments
    - Extended operating temperature range (-30°C to +70°C) supports extreme conditions
    - Built-in DC OK contact simplifies system integration
    - Advanced overload and overcurrent protections ensure operational safety
    Application Examples and Usage Tips
    The CliQ II is ideal for powering critical industrial equipment and control systems. Some recommended applications include:
    - Industrial control panels
    - Automation machinery
    - Solar inverters
    - Telecommunications equipment
    Usage Tips:
    - Ensure proper clearance for airflow when mounting vertically
    - Use cable ferrules with appropriate temperature ratings
    - Monitor ambient temperatures during prolonged operation to prevent overheating
    - Use Power Boost sparingly to avoid exceeding duty cycle limits
    Compatibility and Support
    This power supply is fully compatible with standard TS35 DIN rails and most industrial controllers. Delta PSU provides comprehensive technical support including:
    - Product manuals and datasheets
    - Software tools for configuration
    - Warranty service
    - Repair and replacement options
    Common Issues and Solutions
    | Issue | Solution |

    | Overheating | Ensure proper ventilation and reduce load if necessary |
    | Tripped Output | Check for short circuits or excessive load conditions |
    | Inconsistent Output Voltage | Verify input voltage and adjust potentiometer if needed |
    | Unstable DC OK Signal | Inspect wiring connections and confirm ground continuity |
    Conclusion and Recommendation
    The CliQ II DIN Rail Power Supply is a highly versatile and reliable solution for demanding industrial applications. Its key strengths lie in its wide operating temperature range, dual-phase compatibility, and robust protection features. While it carries a moderate price point, its effi

DRP-24V120W2BN参数

参数
电压-输出1 24V
电压-输出2 -
输出数量 1
电流-输出1 5A
电压-输出4 -
电流-输出2 -
输出功率 120W
负载调节 1%
电压-输出3 -
最小输入电压 180V(AC)(3PH)
最大输入电压 550V(AC)(3PH)
长*宽*高 117mm*40mm*124mm
安装方式 DIN导轨安装
应用等级 商用级
零件状态 在售
包装方式 散装

DRP-24V120W2BN数据手册

厂牌 PDF简要描述 下载
DELTA ELECTRONICS/台湾台达 开关电源 DELTA ELECTRONICS/台湾台达 DRP-24V120W2BN DRP-24V120W2BN数据手册

DRP-24V120W2BN封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2+ $ 89.5631 ¥ 792.6337
6+ $ 88.7843 ¥ 785.7413
库存: 5
起订量: 2 增量: 1
交货地:
最小起订量为:2
合计: ¥ 1585.26
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.3US12-P0.1 ¥ 1505.571
0.5US5-P0.1 ¥ 1562.9647
0RQB-C5U54LG ¥ 944.2619
1066716 ¥ 1121.8025
110RCM1000-24 ¥ 7179.5172
110RCM150-12 ¥ 2446.1483
112D5HFS-Y ¥ 0
116-010018J ¥ 3399.9672
1210010099 ¥ 0
1301380022 ¥ 101.2986