处理中...

首页  >  产品百科  >  4302-014 LF

4302-014 LF

产品分类: 其他固定电容
厂牌: CTS
产品描述: 50nF 50V 插件 2.79mm(长度)
供应商型号:
供应商:
标准整包数: 0
CTS 其他固定电容 4302-014 LF

4302-014 LF概述

    Product Overview: TUSONIX EMI/RFI Filters and Capacitors
    Product Introduction
    TUSONIX is a global leader in the design and production of electronic components, specializing in Electromagnetic Interference (EMI) and Radio Frequency Interference (RFI) filtering solutions. Their product portfolio includes thousands of variations of EMI/RFI Filters and Capacitors, catering to diverse industries such as telecommunications, aerospace, defense, and consumer electronics. These products are distinguished by their reliability, performance, and adherence to stringent quality standards.
    Key product types include:
    - Capacitors: Available in various configurations to cater to different voltage and capacitance requirements.
    - Solder Mount Filters: Designed for easy integration into printed circuit boards.
    - Press-In Filters: Ideal for applications where soldering is impractical.
    - Bushing Mount Filters: Suitable for mechanical mounting systems.
    These products are utilized across multiple sectors, including data centers, medical devices, industrial machinery, and military equipment.
    Technical Parameters
    Below is a concise summary of key technical specifications:
    | Parameter | Values |

    | Capacitance Range | 10 pF – 50,000 pF |
    | Voltage Rating (DC) | 50 VDC – 250 VDC |
    | Operating Temperature | -55°C to +125°C |
    | Insertion Loss | Minimum insertion loss of 35 dB at 100 MHz |
    | Current Rating | Up to 60 A |
    | Capacitance Tolerance | ±10% to ±20% |
    | Lead Material | Gold-plated |
    | Mounting Style | Solder Mount, Press-In, Bushing |
    Performance characteristics include robust EMI/RFI suppression, compatibility with MIL-PRF-15733 and MIL-PRF-81 standards, and reliable performance under extreme environmental conditions.
    Product Features and Advantages
    TUSONIX filters and capacitors stand out due to their:
    - Small Form Factor: Ideal for compact designs and space-constrained applications.
    - Gold Plated Leads: Ensures superior conductivity and solderability.
    - Wide Range of Configurations: Customizable options for capacitance, voltage, and physical dimensions.
    - Excellence in EMI Suppression: Effective reduction of electromagnetic interference.
    - Durability: Suitable for harsh environments and long-term operation.
    The products are optimized for applications requiring high reliability, including RF communication systems, radar equipment, and power supply units.
    Application Case Studies and Usage Recommendations
    TUSONIX filters are frequently deployed in the following scenarios:
    1. Telecommunications Equipment: Suppressing noise in data transmission lines.
    - Recommendation: Select filters with high current ratings to handle peak loads.
    2. Medical Devices: Reducing electromagnetic interference in sensitive electronic circuits.
    - Recommendation: Use capacitors with low tolerances to ensure precise performance.
    3. Military Applications: Withstanding extreme temperatures and vibrations.
    - Recommendation: Opt for bushing-mounted filters with gold-plated leads.
    For optimal performance, consider matching the filter's capacitance and voltage ratings to the system's specific requirements. Additionally, follow installation guidelines to prevent damage during assembly.
    Compatibility and Support
    TUSONIX products are compatible with a wide range of other electronic components, making them suitable for modular system designs. The company provides comprehensive support, including:
    - Custom Design Services: Tailored solutions for unique project re

4302-014 LF参数

参数
电容值 50nF
额定电压 50V
容差 -
额定电压-AC -
温度系数 -
额定电压-DC -
ESR-等效串联电阻 -
工作寿命 -
介电材料 -
纹波电流 -
电容个数 -
长*宽*高 2.79mm(长度)
通用封装 插件
应用等级 工业级
零件状态 在售
包装方式 散装

4302-014 LF厂商介绍

CTS(Cooper Technologies)是一家全球领先的电子组件制造商,专注于设计和生产各种高性能传感器、控制器和电子设备。CTS的产品广泛应用于汽车、工业、医疗和**等领域。

主营产品分类:
1. 传感器:包括压力传感器、温度传感器、位置传感器等,用于监测和控制各种物理参数。
2. 控制器:包括电机控制器、电源控制器等,用于控制和调节电子设备的运行。
3. 电子设备:包括电源模块、通信模块等,用于实现电子系统的特定功能。

应用领域:
1. 汽车:用于发动机管理系统、安全系统、信息娱乐系统等。
2. 工业:用于自动化控制系统、能源管理系统等。
3. 医疗:用于医疗设备监测和控制,如呼吸机、监护仪等。
4. **:用于**的导航、通信和控制系统。

CTS的优势:
1. 技术创新:拥有强大的研发团队,不断推出创新产品。
2. 质量可靠:严格的质量控制体系,确保产品的高性能和稳定性。
3. 定制服务:根据客户需求提供定制化解决方案,满足特定应用需求。
4. 全球布局:在全球设有多个生产基地和销售网络,提供快速响应和优质服务。

4302-014 LF数据手册

厂牌 PDF简要描述 下载
CTS 其他固定电容 CTS 4302-014 LF 4302-014 LF数据手册

4302-014 LF封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02013J3R0ABSTR ¥ 6.5107
04023J2R3QBSTR ¥ 0.714
1-1609990-1 ¥ 1087.5971
160AR5K271M0609BT ¥ 0
1806J1000101MCTE01 ¥ 20.8926
1806J1000103MXTE01 ¥ 6.7301
2.5DMB100M20X55 ¥ 368.162
2.5DMB10M12.5X25 ¥ 144.3987
2.5DMB50M18X40 ¥ 195.3644
2499-003-X5S0-102MLF ¥ 59.1796