处理中...

首页  >  产品百科  >  E1016SC-32

E1016SC-32

产品分类:
厂牌: CROUSE-HINDS
产品描述:
供应商型号: 2856019
供应商: 海外现货
标准整包数: 1
CROUSE-HINDS  E1016SC-32

E1016SC-32概述

    # Eaton’s Crouse-Hinds Cam-Lok Single Pole Connectors: A Comprehensive Guide
    Product Introduction
    The Eaton's Crouse-Hinds Cam-Lok J-Series single pole connectors represent a robust solution for industrial power distribution applications. These connectors are engineered to replace traditional hardwiring systems, offering tool-free, quick connections with enhanced safety features. The Cam-Lok J-Series is widely utilized in industries such as portable power, motor control, generator applications, and entertainment systems due to its ease of use, reliability, and versatility.
    Key Features:
    - Quick Connections: Tool-free operation ensures efficient setup and maintenance.
    - High Safety Standards: Integrated watertight insulation and strain relief systems protect against environmental hazards.
    - Versatile Applications: Suitable for both indoor and outdoor use across diverse industries.
    Technical Parameters
    The technical specifications of the Cam-Lok J-Series connectors are designed to meet rigorous industrial standards:
    | Parameter | Specification |

    | Voltage | 600V AC/DC |
    | Current Rating | Up to 400A continuous |
    | Cable Sizes Supported | #6 AWG – 250 MCM |
    | Temperature Range | -40°C to 105°C |
    | NEMA Compliance | NEMA 3R |
    | Certifications | UL1691, CSA C22.2 No. 1691-12, C22.2 No. 182.3 LR13963 |
    Product Characteristics and Advantages
    The Cam-Lok J-Series connectors stand out due to their unique design elements:
    - Double Cam Principle: Ensures a vibration-proof connection, maintaining integrity under harsh conditions.
    - Self-Compensating Design: Adapts to wear over time without compromising performance.
    - Superior Electrical Performance: Eliminates risks of arcing and burning through non-moving contact surfaces.
    - Durability: Watertight elastomeric bodies ensure longevity even in extreme environments.
    - Phase Identification: Color-coded connectors facilitate easy identification and installation.
    Application Scenarios and Usage Recommendations
    These connectors excel in environments where safety, durability, and efficiency are paramount:
    - Industrial Power Distribution: Ideal for temporary power setups at construction sites or event venues.
    - Motor Control: Provide seamless integration between motors and generators.
    - Generator Connections: Secure and reliable connections for backup power systems.
    Usage Tips:
    - Always ensure proper grounding before connecting or disconnecting.
    - Use appropriate cable sizes as per application requirements to avoid overheating.
    - Regularly inspect the connectors for signs of wear or damage to maintain optimal performance.
    Compatibility and Support
    The Cam-Lok J-Series connectors are highly compatible with various industrial equipment and systems:
    - Interchangeability: Available in multiple configurations (single hole, double hole, busbar) and terminations.
    - Manufacturer Support: Eaton provides comprehensive technical support, including customization options and after-sales assistance.
    Common Issues and Solutions
    Users may encounter issues like misalignment during connection or minor wear over time. Here are common problems and their solutions:
    | Issue | Solution |

    | Misaligned Connections | Ensure alignment using the E-Z align drive pin. |
    | Contact Wear | Periodically check and tighten the retaining screw. |
    | Environmental Damage | Replace worn-out elastomeric covers promptly. |
    Summary and Recommendation
    The Eaton’s Crouse-Hinds Cam-Lok J-Series single pole connectors are an exemplary choice for

E1016SC-32厂商介绍

Crouse-Hinds公司是一家全球领先的工业安全产品和系统供应商,专注于为石油、化工、电力和制造业等领域提供高质量的产品和服务。公司主营产品包括:

1. 电气设备:如防爆灯具、接线箱、开关和插座等,广泛应用于石油化工、电力等行业,确保设备在危险环境中的安全运行。

2. 工业自动化:提供传感器、控制器等自动化设备,帮助企业实现生产过程的智能化和自动化。

3. 气体检测:提供各类气体检测仪器,如可燃气体、有毒气体检测器,保障员工健康和生产安全。

4. 个人防护装备:如安全帽、防护眼镜、手套等,保护员工在工作过程中免受伤害。

Crouse-Hinds的优势在于:

1. 产品质量:公司产品均符合国际安全标准,如ATEX、IECEx等,确保产品在极端环境下的可靠性和安全性。

2. 技术创新:公司拥有强大的研发团队,不断推出新技术和产品,满足客户不断变化的需求。

3. 定制服务:公司可根据客户需求提供定制化解决方案,帮助客户提高生产效率和降低成本。

4. 售后服务:公司在全球设有多个服务中心,提供快速响应和技术支持,确保客户设备的正常运行。

E1016SC-32数据手册

厂牌 PDF简要描述 下载
CROUSE-HINDS CROUSE-HINDS E1016SC-32 E1016SC-32数据手册

E1016SC-32封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 456.6868
10+ ¥ 456.6868
25+ ¥ 448.3834
50+ ¥ 448.3834
100+ ¥ 448.3834
250+ ¥ 448.3834
库存: 17
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 456.68
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#636CY-470M=P3 ¥ 14.2296
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 484.9515
0.891.607 ¥ 484.9515
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879