处理中...

首页  >  产品百科  >  DA15-SL-25

DA15-SL-25

产品分类: D-Sub 连接器
厂牌: ADAM TECH
产品描述: Female Sockets,Receptacle 焊盘 2 15pin Steel,Tin Plated 3A 金 黑色 通孔安装
供应商型号: F-DA15-SL-25
供应商: 海外现货
标准整包数: 70
ADAM TECH D-Sub 连接器 DA15-SL-25

DA15-SL-25概述

    ADAM Technologies D-SUBMINIATURE Connectors – A Comprehensive Overview
    Product Introduction
    ADAM Technologies offers a range of high-quality D-SUBMINIATURE connectors designed for versatile applications. The Right Angle .318" [8.08] Mount DPL & DSL Series is an industry-standard solution suitable for various input/output (I/O) applications. With configurations available in 9, 15, 25, and 37 positions, these connectors provide a cost-effective and reliable connection option. The series supports multiple mounting and contact plating options, making it adaptable to diverse industrial needs.
    Key Features:
    - Product Types: Plug and socket configurations for 9, 15, 25, and 37 positions.
    - Applications: Ideal for telecommunications, industrial automation, computing, and other electronic systems requiring secure connections.
    Technical Parameters
    The technical specifications of the DPL & DSL Series are as follows:
    | Parameter | Value |

    | Operating Voltage | 250V AC/DC maximum |
    | Current Rating | 5 Amps maximum |
    | Contact Resistance | 20 mΩ maximum |
    | Insulation Resistance | 5000 MΩ minimum |
    | Dielectric Withstanding Voltage | 1000V AC for 1 minute |
    | Insertion Force | 0.75 lbs maximum |
    | Extraction Force | 0.44 lbs minimum |
    | Operating Temperature | -65°C to +125°C |
    The connector shells are made from steel with optional tin or zinc plating. Contacts are phosphor bronze, and insulators are PBT, 30% glass-reinforced, rated UL94V-0. The insulator color is black.
    Product Characteristics and Advantages
    The DPL & DSL Series boasts several unique features that make it stand out:
    1. Industry Standard Compatibility: Ensures seamless integration with existing systems.
    2. Durability: Precision-stamped contacts and robust metal shells enhance reliability.
    3. Versatility: Offers a wide selection of mating and mounting options to meet specific application requirements.
    4. High Performance: Gold flash plating over nickel underplates ensures excellent conductivity and durability.
    5. Environmental Resilience: Operates effectively across a broad temperature range, from -65°C to +125°C.
    These features position the DPL & DSL Series as a premium choice for applications demanding both performance and longevity.
    Application Cases and Usage Recommendations
    The DPL & DSL Series is ideal for use in environments where secure, reliable electrical connections are essential. Some common applications include:
    - Telecommunications: Connecting network devices in data centers.
    - Industrial Automation: Linking sensors and actuators in factory settings.
    - Medical Equipment: Ensuring stable connections in critical healthcare devices.
    Usage Tips:
    - Use appropriate mounting options based on the application environment to maximize stability.
    - Ensure proper grounding by selecting wraparound ground straps or forked board locks for optimal signal integrity.
    Compatibility and Support
    The DPL & DSL Series is compatible with all industry-standard D-Subminiature connectors. It also complies with RoHS regulations, ensuring compliance with environmental standards. Adam Technologies provides comprehensive support, including UL and CSA certifications, to ensure reliable performance and user satisfaction.
    Common Issues and Solutions
    Below are some common issues users might encounter and their solutions:
    1. Issue: Poor contact alignment during assembly.
    - Solution: Verify the PCB layout using the recommended guidelines provided in the technical manual.
    2. Issue: High contact resistance.
    - Solution: Confi

DA15-SL-25参数

参数
触头镀层
外壳材料 Steel,Tin Plated
针脚数 15pin
类型 Female Sockets,Receptacle
颜色 黑色
端接 焊盘
额定电流 3A
排数 2
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 托盘

DA15-SL-25厂商介绍

ADAM TECH是一家高科技公司,专注于研发和生产先进的电子测试和测量设备。公司主营产品包括数据采集卡、模块和系统,这些产品广泛应用于工业自动化、科研、教育和医疗等领域。

ADAM TECH的产品分类主要包括:
1. 数据采集卡:提供多种接口和通道数,适用于不同的数据采集需求。
2. 模块化系统:可以根据客户需求灵活配置,实现高度定制化的数据采集解决方案。
3. 软件和配件:提供配套软件和配件,以满足客户的多样化需求。

ADAM TECH的优势在于:
1. 技术创新:公司拥有强大的研发团队,不断推出具有竞争力的新产品。
2. 定制化服务:能够根据客户需求提供定制化的数据采集解决方案。
3. 广泛的应用领域:产品适用于多个行业,满足不同客户的专业需求。
4. 高品质保证:严格的质量控制流程,确保产品的可靠性和稳定性。

DA15-SL-25数据手册

厂牌 PDF简要描述 下载
ADAM TECH D-Sub 连接器 ADAM TECH DA15-SL-25 DA15-SL-25数据手册

DA15-SL-25封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
140+ $ 0.5572 ¥ 4.7197
210+ $ 0.5522 ¥ 4.6771
库存: 1050
起订量: 140 增量: 70
交货地:
最小起订量为:140
合计: ¥ 660.75
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00-000-000-000-4100-01G ¥ 115.5609
013029 ¥ 133.8426
013973 ¥ 22.8575
014243 ¥ 2.7484
023132 ¥ 56.161
023170 ¥ 151.2265
023180 ¥ 140.9539
0543310201 ¥ 319.1182
057-8648-100 ¥ 103.1645
057-8652-100 ¥ 342.5667