处理中...

首页  >  产品百科  >  BACC63BV18H8PNH

BACC63BV18H8PNH

产品分类: 圆形连接器
厂牌: CINCH
产品描述: Receptacle Housing,Threaded 8pin(Power) Aluminum 23A 法兰安装,面板安装
供应商型号: 2089101
供应商: 海外现货
标准整包数: 1
CINCH 圆形连接器 BACC63BV18H8PNH

BACC63BV18H8PNH概述

    # CYLINDRICAL C48 Series Electronic Connectors: Comprehensive Technical Overview
    Product Introduction
    The CYLINDRICAL C48 Series connectors are a highly versatile line of electronic connectors designed to meet demanding military and aerospace standards. These connectors offer a robust solution for applications requiring electrical and mechanical performance under harsh conditions. They are qualified to the stringent MIL-C-26500 specification and further extended to meet Boeing's BACC45 and BACC63 series standards, ensuring exceptional reliability in both general-purpose and specialized applications.
    These connectors feature an extensive range of contact sizes, including Power Contact Sizes of 20, 16, and 12, as well as Coax Contacts available in Sizes 12 and 8. They are designed for crimp termination with front-release capability and support multiple coupling styles, such as bayonet and threaded designs. Additionally, they are environmentally sealed to ensure reliable performance across diverse environments.
    The C48 Series is widely used in avionics, military electronics, and commercial aerospace applications, where precision, durability, and compliance with industry standards are paramount.
    Technical Parameters
    Electrical Performance:
    - Dielectric Strength: 1,500 volts AC RMS
    - Current Rating:
    - Size 20: 7.5 Amps DC
    - Size 16: 13.0 Amps DC
    - Size 12: 23.0 Amps DC
    - Insulation Resistance: ≥ 5,000 Megohms
    Mechanical Characteristics:
    - Contact Retention Force:
    - Size 20: ≥ 20 lbs.
    - Size 16: ≥ 25 lbs.
    - Size 12: ≥ 30 lbs.
    - Durability:
    - Threaded: 200 mating cycles
    - Bayonet: 500 mating cycles
    - Vibration:
    - Standard: 20 g’s (Sinusoidal), 12 hours
    - MM B/L Self-Lock: 39.6 g’s RMS, 48 hours (Random)
    - Shock: 50 g’s
    Environmental Conditions:
    - Temperature Range: -55°C to +200°C
    - Moisture Resistance: ≥ 1,000 megohms (MIL-STD-202, Method 106)
    - Thermal Shock: -55°C to +260°C
    - Ozone Resistance: 0.015% by volume
    - Fluid Resistance: Compliant with military fluid exposure standards
    - Thermal Life: Internal temperature @ 238°C for 1,000 hours
    Materials:
    - Shell: Aluminum with optional stainless-steel variants
    - Finish: Aluminum - Anodize, optional electroless nickel/cadmium over nickel
    - Sealant Rubber: Silicone / fluorosilicone
    - Dielectric: Glass-filled epoxy
    Product Features and Advantages
    The CYLINDRICAL C48 Series connectors offer several distinct advantages:
    - Comprehensive Qualifications: Compliance with MIL-C-26500 and Boeing specifications ensures broad compatibility and performance in challenging applications.
    - Diverse Contact Configurations: Available contact sizes and types cater to both power and signal needs, providing flexibility in connector design.
    - High Vibration Resistance: Designed for environments prone to intense vibration, offering stable performance even under extreme conditions.
    - Environmental Sealing: Enhanced protection against moisture, dust, and corrosive agents.
    - Customizable Options: Multiple coupling styles and termination methods, including fixed PCB contacts and crimp termination.
    - Shielding Effectiveness: Ideal for electromagnetic interference (EMI) and radio frequency interference (RFI) mitigation.
    Application Case Studies and Use Recommendations
    The CYLINDRICAL C48 Series is ideal for scenarios demanding high-reliability connectivity, such as:
    - Military Avionics: Used in flight control systems and weapon control units due to its vibration-resistant design and shielding effectiveness.
    - Space Applications: Suitable for satellite communication systems, leveraging its thermal stability and environmental sealing.
    - Ground-Based Equipment: Used in military vehicles, radar systems, and communication infrastructure for its compatibility with various fluids and severe w

BACC63BV18H8PNH参数

参数
额定电流 23A
外壳材料 Aluminum
针脚数 8pin(Power)
触头镀层 - 配接 -
类型 Receptacle Housing,Threaded
颜色 -
端接 -
安装方式 法兰安装,面板安装
应用等级 军用级
零件状态 在售
包装方式 散装

BACC63BV18H8PNH厂商介绍

Cinch是一家全球领先的电子连接器和解决方案供应商,专注于为各种行业提供高性能的连接解决方案。公司主营产品包括圆形连接器、矩形连接器、射频连接器、光纤连接器、高速数据连接器以及定制连接器等,广泛应用于*事、****、医疗、工业、通信和汽车等领域。

Cinch的优势在于其产品的高性能、可靠性和创新性。公司拥有强大的研发团队,不断推出适应市场需求的新产品。同时,Cinch注重产品质量和客户服务,通过严格的质量控制和定制化服务,满足客户的特定需求。此外,Cinch在全球范围内拥有广泛的销售和服务网络,能够为客户提供快速响应和技术支持。

BACC63BV18H8PNH数据手册

厂牌 PDF简要描述 下载
CINCH 圆形连接器 CINCH BACC63BV18H8PNH BACC63BV18H8PNH数据手册

BACC63BV18H8PNH封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 386.3726
5+ ¥ 379.4731
10+ ¥ 379.4731
25+ ¥ 372.5736
50+ ¥ 372.5736
100+ ¥ 372.5736
250+ ¥ 372.5736
库存: 0
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908