处理中...

首页  >  产品百科  >  BACC45FT22-12S8H

BACC45FT22-12S8H

产品分类: 圆形连接器
厂牌: CINCH
产品描述: Bayonet Lock,Plug Housing 12pin(Power) Aluminum 导线安装,自由悬挂,通孔安装
供应商型号: 2086819
供应商: 海外现货
标准整包数: 1
CINCH 圆形连接器 BACC45FT22-12S8H

BACC45FT22-12S8H概述


    产品简介


    CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDRICAL CYLINDR

BACC45FT22-12S8H参数

参数
外壳材料 Aluminum
针脚数 12pin(Power)
触头镀层 - 配接 -
类型 Bayonet Lock,Plug Housing
颜色 -
端接 -
额定电流 -
安装方式 导线安装,自由悬挂,通孔安装
应用等级 军用级
零件状态 在售
包装方式 散装

BACC45FT22-12S8H厂商介绍

Cinch是一家全球领先的电子连接器和解决方案供应商,专注于为各种行业提供高性能的连接解决方案。公司主营产品包括圆形连接器、矩形连接器、射频连接器、光纤连接器、高速数据连接器以及定制连接器等,广泛应用于*事、****、医疗、工业、通信和汽车等领域。

Cinch的优势在于其产品的高性能、可靠性和创新性。公司拥有强大的研发团队,不断推出适应市场需求的新产品。同时,Cinch注重产品质量和客户服务,通过严格的质量控制和定制化服务,满足客户的特定需求。此外,Cinch在全球范围内拥有广泛的销售和服务网络,能够为客户提供快速响应和技术支持。

BACC45FT22-12S8H数据手册

厂牌 PDF简要描述 下载
CINCH 圆形连接器 CINCH BACC45FT22-12S8H BACC45FT22-12S8H数据手册

BACC45FT22-12S8H封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 602.1412
5+ ¥ 591.3887
10+ ¥ 580.6362
25+ ¥ 580.6362
50+ ¥ 580.6362
100+ ¥ 580.6362
库存: 0
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908